Broadcom Inc. 2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8 ACPL-H342-000E

Description
The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/150A. For IGBTs with higher ratings, the ACPL-H342/ACPL-K342 can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H342 and ACPL-K342 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-5.
Request a Quote Datasheet
Description
The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/150A. For IGBTs with higher ratings, the ACPL-H342/ACPL-K342 can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H342 and ACPL-K342 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8 - ACPL-H342-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8
ACPL-H342-000E
2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8 ACPL-H342-000E
The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/150A. For IGBTs with higher ratings, the ACPL-H342/ACPL-K342 can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H342 and ACPL-K342 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-5.

The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/150A.
For IGBTs with higher ratings, the ACPL-H342/ACPL-K342 can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H342 and ACPL-K342 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-5.

Supplier's Site
Optocouplers - 7344947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7344947
Optocouplers 7344947
Broadcom ACPL-H342-000E Optocoupler

Broadcom ACPL-H342-000E Optocoupler

Supplier's Site
Optocouplers - 7344947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7344947P
Optocouplers 7344947P
Broadcom ACPL-H342-000E Optocoupler

Broadcom ACPL-H342-000E Optocoupler

Supplier's Site
Optocouplers - 1783211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783211
Optocouplers 1783211
Broadcom ACPL-H342-000E Optocoupler

Broadcom ACPL-H342-000E Optocoupler

Supplier's Site
Isolators - Gate Drivers - 516-2160-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2160-5-ND
Isolators - Gate Drivers 516-2160-5-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-H342-000E
Logic Output Optocouplers ACPL-H342-000E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet
Optocoupler, 2.5A, Igbt Gate Driver; No. Of Channels Broadcom - 58Y4329 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 2.5A, Igbt Gate Driver; No. Of Channels Broadcom
58Y4329
Optocoupler, 2.5A, Igbt Gate Driver; No. Of Channels Broadcom 58Y4329
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, 2.5A, IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-H342-000E 7344947 7344947P 516-2160-5-ND ACPL-H342-000E 58Y4329
Product Name 2.5 Amp Output Current IGBT Gate Drive Optocoupler with Active Miller Clamp, Rail-to-Rail Output Voltage and UVLO in Stretched SO8 Optocouplers Optocouplers Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, 2.5A, Igbt Gate Driver; No. Of Channels Broadcom
Input DC DC DC 16mA
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-5 RoHS Compliant RoHS Compliant
Package Type SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Flatpack Surface mount SOIC Surface Mount SOIC
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Signal Isolator and Optocoupler - 901-SI8045AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Output CMOS
Mounting Option Tape & Reel (TR)
Isolation Voltage 1500 volts
View Details
2 suppliers