Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Manufacturer: Broadcom Limited
Win Source Part Number: 1011714-ACPL-847-300
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-SMD
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Broadcom ACPL-847-300E Optocoupler
OPTOCOUPLER, TRANSISTOR O/P, 5KV, SMD; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes
Transistor Output Optocouplers 5000 Vrms 50% CTR
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2176-5-ND | 1011714-ACPL-847-300E | 9226620 | 78T1494 | ACPL-847-300E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-847-300E | Optocouplers | Optocoupler, Transistor O/p, 5Kv, Smd; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | ||
| Package Type | 16-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; 16-SMD | Surface mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |