Broadcom Inc. High Speed Optocoupler ACPL-K453-000E

Description
The ACPL-K453 is a single-channel transistor optocoupler in an eight lead miniature footprint. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K453 has a common mode transient immunity of 15,000 V/μs minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet
Description
The ACPL-K453 is a single-channel transistor optocoupler in an eight lead miniature footprint. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K453 has a common mode transient immunity of 15,000 V/μs minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Optocoupler - ACPL-K453-000E - Broadcom Inc.
San Jose, CA, USA
High Speed Optocoupler
ACPL-K453-000E
High Speed Optocoupler ACPL-K453-000E
The ACPL-K453 is a single-channel transistor optocoupler in an eight lead miniature footprint. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. The ACPL-K453 has a common mode transient immunity of 15,000 V/μs minimum at VCM = 1500 V guaranteed.

The ACPL-K453 is a single-channel transistor optocoupler in an eight lead miniature footprint.
This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.
The ACPL-K453 has a common mode transient immunity of 15,000 V/μs minimum at VCM = 1500 V guaranteed.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3705-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3705-ND
Transistor, Photovoltaic Output Optoisolators 516-3705-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K453-000E
High Speed Optocouplers ACPL-K453-000E
High Speed Optocouplers 1MBd 15000V/us

High Speed Optocouplers 1MBd 15000V/us

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K453-000E 516-3705-ND ACPL-K453-000E
Product Name High Speed Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output Diode-transistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 8002770 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details