Manufacturer: Broadcom Limited
Win Source Part Number: 800995-ACPL-K33T-500
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 15ns, 15ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/μs
Current - Peak Output: 2.5A
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 40ns
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Logic Output Optocouplers Automotive Optocoupler TR LF
OPTOCPLR, AEC-Q200, GATE DRIVE, 5KV, SSO8 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 800995-ACPL-K33T-500E | 516-4116-2-ND | ACPL-K33T-500E | 02AH6775 |
| Product Name | Isolators - Gate Drivers - ACPL-K33T-500E | Isolators - Gate Drivers | Logic Output Optocouplers | Optocplr, Aec-Q200, Gate Drive, 5Kv, Sso8 Rohs Compliant Broadcom |
| Mounting Option | Surface Mount | Surface Mount | ||
| Isolation Voltage | 5000 volts | 5000 volts | ||
| Rise Time | 0.0150 µs | 0.0150 µs |