OPTOISO 5KV 1CH GATE DVR 16SOIC
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC
OPTOISO 5KV 1CH GATE DVR 16SOIC
Logic Output Optocouplers Automotive Optocoupler
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-33JT-500ECT-ND | ACPL-33JT-500E | 71AC2774 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive, 5Kv, Soic-16; No. Of Channels Broadcom |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | ||
| Mounting Option | Surface Mount | SOIC | |
| Isolation Voltage | 5000 volts | 5000 volts |