Broadcom Inc. Isolators - Gate Drivers ACPL-K34T-560E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-4119-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4119-2-ND
Isolators - Gate Drivers 516-4119-2-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4119-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4119-6-ND
Isolators - Gate Drivers 516-4119-6-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4119-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4119-1-ND
Isolators - Gate Drivers 516-4119-1-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K34T-560E - 859299-ACPL-K34T-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K34T-560E
859299-ACPL-K34T-560E
Isolators - Gate Drivers - ACPL-K34T-560E 859299-ACPL-K34T-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859299-ACPL-K34T-560 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K34 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-K34T-560E-ND, 516-4119-2, 516-4119-1, 516-4119-6

Manufacturer: Broadcom Limited
Win Source Part Number: 859299-ACPL-K34T-560E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-K34
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACPL-K34T-560E-ND, 516-4119-2, 516-4119-1, 516-4119-6

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom - 31AJ4433 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom
31AJ4433
Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom 31AJ4433
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K34T-560E
High Speed Optocouplers ACPL-K34T-560E
High Speed Optocouplers OPTOCOUPLER AUTOMOTIVE TR IEC LF

High Speed Optocouplers OPTOCOUPLER AUTOMOTIVE TR IEC LF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4119-2-ND 859299-ACPL-K34T-560E 31AJ4433 ACPL-K34T-560E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K34T-560E Optocoupler, Gate Drive, 5Kv, Sso-8 Rohs Compliant Broadcom High Speed Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Stretched
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Signal Isolator and Optocoupler - 901-SI8035AA-B-IUR - ERSAELECTRONICS PTE. LTD.
Specs
Output CMOS
Mounting Option Tape & Reel (TR)
Isolation Voltage 1500 volts
View Details
2 suppliers
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details