Broadcom Inc. High Speed CMOS R²Coupler with AEC-Q100 Grade 1 Qualification ACPL-K74T-000E

Description
The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and ACPL-K72T respectively. All products are available in the stretched SO-8 package outline, designed to be compatible with surface mount processes. ACPL-K71T and ACPL-K74T feature high speed mode with fastest propagation delay (max. 35ns at IF = 10mA) while ACPL-K72T and ACPL-K75T are low power mode with lowest LED drive current of 4mA for standard digital isolation switching. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Avago R2Coupler provides with reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and ACPL-K72T respectively. All products are available in the stretched SO-8 package outline, designed to be compatible with surface mount processes. ACPL-K71T and ACPL-K74T feature high speed mode with fastest propagation delay (max. 35ns at IF = 10mA) while ACPL-K72T and ACPL-K75T are low power mode with lowest LED drive current of 4mA for standard digital isolation switching. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Avago R2Coupler provides with reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS R²Coupler with AEC-Q100 Grade 1 Qualification - ACPL-K74T-000E - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS R²Coupler with AEC-Q100 Grade 1 Qualification
ACPL-K74T-000E
High Speed CMOS R²Coupler with AEC-Q100 Grade 1 Qualification ACPL-K74T-000E
The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and ACPL-K72T respectively. All products are available in the stretched SO-8 package outline, designed to be compatible with surface mount processes. ACPL-K71T and ACPL-K74T feature high speed mode with fastest propagation delay (max. 35ns at IF = 10mA) while ACPL-K72T and ACPL-K75T are low power mode with lowest LED drive current of 4mA for standard digital isolation switching. Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver. Avago R2Coupler provides with reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.

The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and ACPL-K72T respectively. All products are available in the stretched SO-8 package outline, designed to be compatible with surface mount processes.

ACPL-K71T and ACPL-K74T feature high speed mode with fastest propagation delay (max. 35ns at IF = 10mA) while ACPL-K72T and ACPL-K75T are low power mode with lowest LED drive current of 4mA for standard digital isolation switching.

Each channel of the digital optocoupler has a CMOS detector IC with an integrated photodiode, a high speed trans-impedance amplifier, and a voltage comparator with an output driver.

Avago R2Coupler provides with reinforced insulation and reliability that delivers safe signal isolation critical in automotive and high temperature industrial applications.

Supplier's Site
Logic Output Optoisolators - 516-3951-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3951-ND
Logic Output Optoisolators 516-3951-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K74T-000E
High Speed Optocouplers ACPL-K74T-000E
High Speed Optocouplers Automotive Optocpler

High Speed Optocouplers Automotive Optocpler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K74T-000E 516-3951-ND ACPL-K74T-000E
Product Name High Speed CMOS R²Coupler with AEC-Q100 Grade 1 Qualification Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Push-Pull, Totem Pole
Approvals RoHS, UL 1577 recognized, 5000 VRMS / 1 min, CSA approved, IEC/EN/DIN EN 60747-5-5
Package Type SO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 6850980 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details