ISOLATED VOLT/CURR DET,LF
Broadcom ACPL-K378-000E Optocoupler
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-K378-000E-ND | 759942 |
| Product Name | Special Purpose Isolators | Optocouplers |
| Input | DC | AC; DC |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" | |
| Mounting Option | Surface Mount | SO-8 |
| Isolation Voltage | 5000 volts |