Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
OPTOISO 3.75KV PUSH PULL 8-DIP
OPTOISO 3.75KV PUSH PULL 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 766937-ACPL-772L-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-772L
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Alternative Parts (Cross-Reference): ACPL-772L-300E;
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
High Speed Optocouplers 25MBd 6ns PWD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-772L-500ETR-ND | 766937-ACPL-772L-500E | ACPL-772L-500E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - ACPL-772L-500E | High Speed Optocouplers |
| Input | Logic | Logic | |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount |