2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011679-ACPL-344JT-5
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 0.75A, 1A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 50kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 25 V
Rise and Fall Time: 70ns, 50ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 850
High Speed Optocouplers Auto Optocoupler
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4103-1-ND | 1011679-ACPL-344JT-500E | ACPL-344JT-500E |
| Product Name | Isolators - Gate Drivers | Isolators - Gate Drivers - ACPL-344JT-500E | High Speed Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | ||
| Mounting Option | Surface Mount | Surface Mount; 16-SO | |
| Isolation Voltage | 5000 volts | 5000 volts | |
| Rise Time | 0.0700 µs | 0.0700 µs |