Broadcom Inc. Optically Isolated Sigma-Delta Modulator ACPL-7970

Description
The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970 miniature isolation amplifier uses a 5 V power supply with dynamic range of 78 dB and an appropriate digital filter. The differential inputs of ±200 mV (full scale ±320 mV) are best suited for direct connection to shunt resistors or other low-level signal sources in applications such as motor phase current sensor. The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then encoded and transmitted across the isolation boundary where it is recovered and decoded into high-speed data stream of digital ones and zeros. The original signal information can be reconstructed with a digital filter. The serial interface for data and clock has a wide supply range of 3 V to 5.5 V. Combined with superior optical coupling technology, the sigma-delta modulator delivers high noise margins and excellent immunity against isolation-mode transients. With 0.5 mm minimum distance through insulation (DTI), the ACPL-7970 miniature isolation amplifier provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive or magnetic coupling with DTI in micro-meter range. Offered in a DIP-8 package, the isolated ADC delivers the reliability, small size, superior isolation and over-temperature performance motor drive designers need to accurately measure current. This design alternative delivers a lower price when compared to traditional current transducers. The ACPL-7970 miniature isolation amplifier product is also available from Avago in an SSO-8 package version, the ACPL-C797 device. And, an external clock version of this miniature isolation amplifier, which comes in an SO-16 package, is also available - the ACPL-796J device.
Description
The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970 miniature isolation amplifier uses a 5 V power supply with dynamic range of 78 dB and an appropriate digital filter. The differential inputs of ±200 mV (full scale ±320 mV) are best suited for direct connection to shunt resistors or other low-level signal sources in applications such as motor phase current sensor. The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then encoded and transmitted across the isolation boundary where it is recovered and decoded into high-speed data stream of digital ones and zeros. The original signal information can be reconstructed with a digital filter. The serial interface for data and clock has a wide supply range of 3 V to 5.5 V. Combined with superior optical coupling technology, the sigma-delta modulator delivers high noise margins and excellent immunity against isolation-mode transients. With 0.5 mm minimum distance through insulation (DTI), the ACPL-7970 miniature isolation amplifier provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive or magnetic coupling with DTI in micro-meter range. Offered in a DIP-8 package, the isolated ADC delivers the reliability, small size, superior isolation and over-temperature performance motor drive designers need to accurately measure current. This design alternative delivers a lower price when compared to traditional current transducers. The ACPL-7970 miniature isolation amplifier product is also available from Avago in an SSO-8 package version, the ACPL-C797 device. And, an external clock version of this miniature isolation amplifier, which comes in an SO-16 package, is also available - the ACPL-796J device.

Suppliers

Company
Product
Description
Supplier Links
Optically Isolated Sigma-Delta Modulator - ACPL-7970 - Broadcom Inc.
San Jose, CA, USA
Optically Isolated Sigma-Delta Modulator
ACPL-7970
Optically Isolated Sigma-Delta Modulator ACPL-7970
The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970 miniature isolation amplifier uses a 5 V power supply with dynamic range of 78 dB and an appropriate digital filter. The differential inputs of ±200 mV (full scale ±320 mV) are best suited for direct connection to shunt resistors or other low-level signal sources in applications such as motor phase current sensor. The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then encoded and transmitted across the isolation boundary where it is recovered and decoded into high-speed data stream of digital ones and zeros. The original signal information can be reconstructed with a digital filter. The serial interface for data and clock has a wide supply range of 3 V to 5.5 V. Combined with superior optical coupling technology, the sigma-delta modulator delivers high noise margins and excellent immunity against isolation-mode transients. With 0.5 mm minimum distance through insulation (DTI), the ACPL-7970 miniature isolation amplifier provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive or magnetic coupling with DTI in micro-meter range. Offered in a DIP-8 package, the isolated ADC delivers the reliability, small size, superior isolation and over-temperature performance motor drive designers need to accurately measure current. This design alternative delivers a lower price when compared to traditional current transducers. The ACPL-7970 miniature isolation amplifier product is also available from Avago in an SSO-8 package version, the ACPL-C797 device. And, an external clock version of this miniature isolation amplifier, which comes in an SO-16 package, is also available - the ACPL-796J device.

The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970 miniature isolation amplifier uses a 5 V power supply with dynamic range of 78 dB and an appropriate digital filter. The differential inputs of ±200 mV (full scale ±320 mV) are best suited for direct connection to shunt resistors or other low-level signal sources in applications such as motor phase current sensor.
The miniature isolation amplifier analog input is continuously measured by the sigma-delta modulator through over-sampling using an on-board clock. The signal information is contained in the modulator data, as a density of ones with data rate of 10 MHz. Data is then encoded and transmitted across the isolation boundary where it is recovered and decoded into high-speed data stream of digital ones and zeros. The original signal information can be reconstructed with a digital filter. The serial interface for data and clock has a wide supply range of 3 V to 5.5 V.
Combined with superior optical coupling technology, the sigma-delta modulator delivers high noise margins and excellent immunity against isolation-mode transients. With 0.5 mm minimum distance through insulation (DTI), the ACPL-7970 miniature isolation amplifier provides reliable reinforced insulation and high working insulation voltage, which is suitable for fail-safe designs. This isolation performance is superior to alternatives including devices based on capacitive or magnetic coupling with DTI in micro-meter range. Offered in a DIP-8 package, the isolated ADC delivers the reliability, small size, superior isolation and over-temperature performance motor drive designers need to accurately measure current. This design alternative delivers a lower price when compared to traditional current transducers.
The ACPL-7970 miniature isolation amplifier product is also available from Avago in an SSO-8 package version, the ACPL-C797 device. And, an external clock version of this miniature isolation amplifier, which comes in an SO-16 package, is also available - the ACPL-796J device.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-7970
Product Name Optically Isolated Sigma-Delta Modulator
Input DC
Approvals IEC/EN/DIN EN 60747-5-5: 891 Vpeak Working Insulation Voltage; UL 1577: 5000 Vrms/1min Isolation Voltage; CSA: Component Acceptance Notice #5
Package Type SO-16
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details