Broadcom Inc. Isolators - Gate Drivers ACPL-H342-500E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-4262-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4262-2-ND
Isolators - Gate Drivers 516-4262-2-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4262-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4262-6-ND
Isolators - Gate Drivers 516-4262-6-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-4262-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4262-1-ND
Isolators - Gate Drivers 516-4262-1-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Hard To Find - ACPL-H342-500E - 1135385-ACPL-H342-500E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-H342-500E
1135385-ACPL-H342-500E
Hard To Find - ACPL-H342-500E 1135385-ACPL-H342-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1135385-ACPL-H342-50 0E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 22ns, 18ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135385-ACPL-H342-500E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 22ns, 18ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now
Optocoupler, Gate Drive, 3.75Kv, Sso-8; No. Of Channels Broadcom - 71AC2765 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3.75Kv, Sso-8; No. Of Channels Broadcom
71AC2765
Optocoupler, Gate Drive, 3.75Kv, Sso-8; No. Of Channels Broadcom 71AC2765
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-H342-500E
Logic Output Optocouplers ACPL-H342-500E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4262-2-ND 1135385-ACPL-H342-500E 71AC2765 ACPL-H342-500E
Product Name Isolators - Gate Drivers Hard To Find - ACPL-H342-500E Optocoupler, Gate Drive, 3.75Kv, Sso-8; No. Of Channels Broadcom Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount SSO
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4907-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details