The ACPL-217 is a DC-input single channel half-pitch phototransistor optocoupler featuring a light-emitting diode optically coupled to a phototransistor, housed in a 4-pin SO package. It offers an input-output isolation voltage of 3000 Vrms, making it suitable for applications requiring high voltage isolation. The device has a typical response time of 2Oºs and a minimum current transfer ratio (CTR) of 50% at an input current of 5 mA. This optocoupler is designed for various applications, including I/O interfaces for programmable controllers and computers, sequence controllers, and signal transmission between circuits with different potentials and impedances. It operates within a temperature range of -55°C to 110°C and supports a maximum average forward current of 50 mA. The ACPL-217 is RoHS compliant and comes with safety and regulatory approvals, including UL and CSA certifications.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Broadcom ACPL-217-50BE Optocoupler
Broadcom ACPL-217-50BE Optocoupler
Broadcom ACPL-217-50BE Optocoupler
Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 130 %, 50 mA, SOIC, 4 RoHS Compliant: Yes
Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 130 %, 50 mA, SOIC, 4 RoHS Compliant: Yes
Transistor Output Optocouplers 3000Vrms 50% CTR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2893-1-ND | 9226466 | 8188246P | 58Y4406 | ACPL-217-50BE |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 130 %, 50 Ma, Soic, 4 Rohs Compliant Broadcom | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount | SO | ||
| Isolation Voltage | 3750 volts |