Broadcom Inc. 1.5 Amp Output Current IGBT Gate Driver Optocoupler with Active Miller Clamp, Integrated (VCE) Desaturation Detection, Auto-Fault Reset and Fault Status Feedback ACPL-330J-000E

Description
The ACPL-330J is an advanced 1.5 A output current, easy-to-use, intelligent gate driver isolation device switch which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, auto-fault reset, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and Active Miller Clamping provide maximum design flexibility and circuit protection.
Request a Quote Datasheet
Description
The ACPL-330J is an advanced 1.5 A output current, easy-to-use, intelligent gate driver isolation device switch which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, auto-fault reset, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and Active Miller Clamping provide maximum design flexibility and circuit protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Active Miller Clamp, Integrated (VCE) Desaturation Detection, Auto-Fault Reset and Fault Status Feedback - ACPL-330J-000E - Broadcom Inc.
San Jose, CA, USA
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Active Miller Clamp, Integrated (VCE) Desaturation Detection, Auto-Fault Reset and Fault Status Feedback
ACPL-330J-000E
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Active Miller Clamp, Integrated (VCE) Desaturation Detection, Auto-Fault Reset and Fault Status Feedback ACPL-330J-000E
The ACPL-330J is an advanced 1.5 A output current, easy-to-use, intelligent gate driver isolation device switch which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, auto-fault reset, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and Active Miller Clamping provide maximum design flexibility and circuit protection.

The ACPL-330J is an advanced 1.5 A output current, easy-to-use, intelligent gate driver isolation device switch which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, auto-fault reset, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and Active Miller Clamping provide maximum design flexibility and circuit protection.

Supplier's Site
Isolators - Gate Drivers - 516-3445-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3445-ND
Isolators - Gate Drivers 516-3445-ND
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-330J-000E
Logic Output Optocouplers ACPL-330J-000E
Logic Output Optocouplers 1.5A IGBT Gate Drive

Logic Output Optocouplers 1.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-330J-000E 516-3445-ND ACPL-330J-000E
Product Name 1.5 Amp Output Current IGBT Gate Driver Optocoupler with Active Miller Clamp, Integrated (VCE) Desaturation Detection, Auto-Fault Reset and Fault Status Feedback Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-16 Package "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303312 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details