Broadcom Inc. 3.3V/5V High Speed CMOS Optocoupler ACPL-072L-000E

Description
The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. The ACPL-072L optocouplers are available in the SO-8 package style.
Request a Quote Datasheet
Description
The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. The ACPL-072L optocouplers are available in the SO-8 package style.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V High Speed CMOS Optocoupler - ACPL-072L-000E - Broadcom Inc.
San Jose, CA, USA
3.3V/5V High Speed CMOS Optocoupler
ACPL-072L-000E
3.3V/5V High Speed CMOS Optocoupler ACPL-072L-000E
The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. The ACPL-072L optocouplers are available in the SO-8 package style.

The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion.
Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
The ACPL-072L optocouplers are available in the SO-8 package style.

Supplier's Site
Logic Output Optoisolators - 516-1732-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1732-5-ND
Logic Output Optoisolators 516-1732-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocouplers - 450840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450840
Optocouplers 450840
Optocoupler (25MBd),ACPL-072L

Optocoupler (25MBd),ACPL-072L

Supplier's Site
Optocouplers - 450840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450840P
Optocouplers 450840P
Optocoupler (25MBd),ACPL-072L

Optocoupler (25MBd),ACPL-072L

Supplier's Site
Optocouplers - 9225649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225649
Optocouplers 9225649
Optocoupler (25MBd),ACPL-072L

Optocoupler (25MBd),ACPL-072L

Supplier's Site
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-ACPL-072L-000E
3.75kV SOIC Signal Isolator and Optocoupler 902-ACPL-072L-000E
1-Ch 3.75kV Optocoupler, 25Mbps, SOIC, Push-Pull Product overview: ACPL-072L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-072L-000E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, 25Mbps, SOIC, Push-Pull Product overview: ACPL-072L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-072L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-072L-000E
High Speed Optocouplers ACPL-072L-000E
High Speed Optocouplers 3.3V/5V 25MBd

High Speed Optocouplers 3.3V/5V 25MBd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-072L-000E 516-1732-5-ND 450840 450840P 902-ACPL-072L-000E ACPL-072L-000E
Product Name 3.3V/5V High Speed CMOS Optocoupler Logic Output Optoisolators Optocouplers Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC Logic DC DC
Output Photodiode Push-Pull, Totem Pole Phototransistor; Transistor PUSH-PULL
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Surface mount SOIC Rail/Tube
Lead Length 0.1150 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8221CC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details