Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-847-00GE

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACPL-847 is a dual-channel phototransistor optocoupler designed for DC input applications. It features a high input-output isolation voltage of 5000 Vrms, making it suitable for interfacing between circuits with different voltage levels. The device has a typical response time of 4 µs and a minimum current transfer ratio (CTR) of 130% at an input current of 5 mA. Packaged in a 16-pin DIP format, it is compliant with RoHS standards and offers various options, including lead-free configurations and surface mount variants. This optocoupler is ideal for applications such as I/O interfaces for programmable controllers, sequence controllers, and signal transmission between circuits of differing potentials.

Datasheet Summary
Powered by GS/AI

The ACPL-847 is a dual-channel phototransistor optocoupler designed for DC input applications. It features a high input-output isolation voltage of 5000 Vrms, making it suitable for interfacing between circuits with different voltage levels. The device has a typical response time of 4 µs and a minimum current transfer ratio (CTR) of 130% at an input current of 5 mA. Packaged in a 16-pin DIP format, it is compliant with RoHS standards and offers various options, including lead-free configurations and surface mount variants. This optocoupler is ideal for applications such as I/O interfaces for programmable controllers, sequence controllers, and signal transmission between circuits of differing potentials.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3758-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3758-ND
Transistor, Photovoltaic Output Optoisolators 516-3758-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-00GE - 1011715-ACPL-847-00GE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-00GE
1011715-ACPL-847-00GE
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-00GE 1011715-ACPL-847-00GE
Manufacturer: Broadcom Limited Win Source Part Number: 1011715-ACPL-847-00G E Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Broadcom Limited
Win Source Part Number: 1011715-ACPL-847-00GE
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 130% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 130 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom - 58Y4456 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 130 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom
58Y4456
Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 130 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom 58Y4456
Transistor Output Optocoupler, Full Pitch, 4, 5 kV, 130 %, 50 mA, DIP, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Full Pitch, 4, 5 kV, 130 %, 50 mA, DIP, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-847-00GE
Transistor Output Optocouplers ACPL-847-00GE
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3758-ND 1011715-ACPL-847-00GE 58Y4456 ACPL-847-00GE
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-847-00GE Transistor Output Optocoupler, Full Pitch, 4, 5 Kv, 130 %, 50 Ma, Dip, 16 Rohs Compliant Broadcom Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 16-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI60H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details