Broadcom Inc. Isolators - Gate Drivers - ACPL-302J-500E ACPL-302J-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766930-ACPL-302J-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-302J Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Introduction Date: July 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766930-ACPL-302J-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-302J Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Introduction Date: July 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-302J-500E - 766930-ACPL-302J-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-302J-500E
766930-ACPL-302J-500E
Isolators - Gate Drivers - ACPL-302J-500E 766930-ACPL-302J-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766930-ACPL-302J-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-302J Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Introduction Date: July 04, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 850

Manufacturer: Broadcom Limited
Win Source Part Number: 766930-ACPL-302J-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 750mA, 1A
Operating Supply Voltage: 18 V ~ 22 V
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 70ns, 35ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-302J
Categories: Isolators
Manufacturer Package: 16-SO
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 140ns
Introduction Date: July 04, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 850

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-302J-500E
Logic Output Optocouplers ACPL-302J-500E
Logic Output Optocouplers Gate Drive Optocoupler

Logic Output Optocouplers Gate Drive Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 766930-ACPL-302J-500E ACPL-302J-500E
Product Name Isolators - Gate Drivers - ACPL-302J-500E Logic Output Optocouplers
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
OPTOISOLATOR 5.3KV TRANS 4DIP - SFH615AA-X001 - Karl Kruse GmbH & Co. KG
Specs
Package Type DIP
Mounting Option DIP
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details