The ACPL-071L single-channel, 15MBd CMOS optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption.
The building blocks of the 3.3V/5V ACPL-071L optocouplers are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
ACPL-071L optocouplers are available in SOIC-8 packages.
Broadcom ACPL-071L-000E Optocoupler
Broadcom ACPL-071L-000E Optocoupler
Broadcom ACPL-071L-000E Optocoupler
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
1-Ch 3.75kV Isolation Optocoupler, Push-Pull, SOIC, 15MBps Product overview: ACPL-071L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-071L-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SMD, CMOS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:15Mbaud; CMR:15kV/µs; Input RoHS Compliant: Yes
High Speed Optocouplers Digital Optocouplers
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-071L-000E | 6935892 | 6935892P | 516-2334-5-ND | 902-ACPL-071L-000E | 58Y4395 | ACPL-071L-000E |
| Product Name | 3.3V/5V High Speed Digital CMOS Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | Optocoupler, Smd, Cmos; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | DC | DC | ||
| Output | CMOS | Push-Pull, Totem Pole | PUSH-PULL | ||||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SOIC-8 | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | SOIC | Surface Mount | Rail/Tube | SOIC |