OPTOISO 5KV 1CH GATE DVR 16SO
OPTOISO 5KV 1CH GATE DVR 16SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011676-ACPL-336J-50
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 220ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 120ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 80ns, 45ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 850
Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler 15V-30V
| DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-336J-500EDKR-ND | 2305295 | 1011676-ACPL-336J-500E | ACPL-336J-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Isolators - Gate Drivers - ACPL-336J-500E | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |||
| Mounting Option | Surface Mount | SO | Surface Mount; 16-SO | |
| Isolation Voltage | 5000 volts | 5000 volts | ||
| Rise Time | 0.0800 µs | 0.0800 µs | ||
| Fall Time | 45 ns | 45 ns |