Manufacturer: Broadcom Limited
Win Source Part Number: 1011659-ACPL-227-56C
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
OPTOISOLATOR 3KV 2CH TRANS 8-SO
OPTOISOLATOR 3KV 2CH TRANS 8-SO
Transistor Output Optocouplers DC Phototx Coupler
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011659-ACPL-227-56CE | 516-ACPL-227-56CETR-ND | ACPL-227-56CE |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-227-56CE | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC; DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | |
| Mounting Option | Surface Mount; 8-SO | Surface Mount | |
| Forward Current | 50 milliamps | ||
| Isolation Voltage | 3000 volts | 3000 volts |