Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin SO T/R Product overview: ACPL-021L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-021L-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 8-SO Tall
High Speed Optocouplers Optocouplers 5MBd
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2163590 | 2163590P | 902-ACPL-021L-500E | 516-3689-1-ND | ACPL-021L-500E | 58Y4388 |
| Product Name | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC | ||
| Output | Cmos | PUSH-PULL | Push-Pull, Totem Pole | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SO-8 | Tape and Reel | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |