Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-8 ROHS COMPLIANT: YES
High Speed Optocouplers 3.3V/5V 25MBd
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-072L-560ETR-ND | 24AK9945 | ACPL-072L-560E |
| Product Name | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Sop-8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | Logic | ||
| Output | Push-Pull, Totem Pole | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount |