Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-M43U-500E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ACPL-M43U-500E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ACPL-M43U-500E-ND
Transistor, Photovoltaic Output Optoisolators ACPL-M43U-500E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-500E - 766956-ACPL-M43U-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-500E
766956-ACPL-M43U-500E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-500E 766956-ACPL-M43U-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766956-ACPL-M43U-500 E Series: R²Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: ACPL-M43U Categories: Isolators Manufacturer Package: 5-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Alternative Parts (Cross-Reference): ACPL-M43T; ACPL-M43T-500; PS8101-A; Introduction Date: January 07, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 766956-ACPL-M43U-500E
Series: R²Coupler
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 300ns
Family Name: ACPL-M43U
Categories: Isolators
Manufacturer Package: 5-SO
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Alternative Parts (Cross-Reference): ACPL-M43T; ACPL-M43T-500; PS8101-A;
Introduction Date: January 07, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M43U-500E
High Speed Optocouplers ACPL-M43U-500E
High Speed Optocouplers 1MBd 30k V/us

High Speed Optocouplers 1MBd 30k V/us

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-M43U-500E-ND 766956-ACPL-M43U-500E ACPL-M43U-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-M43U-500E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details