Broadcom Inc. High Speed LVTTL Compatible 3.3/5 Volt Optocouplers ACPL-K63L-000E

Description
The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15kV/μs. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40°C to 85°C allowing trouble-free system performance.
Request a Quote Datasheet
Description
The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15kV/μs. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40°C to 85°C allowing trouble-free system performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed LVTTL Compatible 3.3/5 Volt Optocouplers - ACPL-K63L-000E - Broadcom Inc.
San Jose, CA, USA
High Speed LVTTL Compatible 3.3/5 Volt Optocouplers
ACPL-K63L-000E
High Speed LVTTL Compatible 3.3/5 Volt Optocouplers ACPL-K63L-000E
The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15kV/μs. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40°C to 85°C allowing trouble-free system performance.

The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15kV/μs.
This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40°C to 85°C allowing trouble-free system performance.

Supplier's Site
Singapore, Singapore
5kV SOIC Signal Isolator and Optocoupler
902-ACPL-K63L-000E
5kV SOIC Signal Isolator and Optocoupler 902-ACPL-K63L-000E
2-Ch 5kV Optocoupler, 15Mbps, SOIC, Unidirectional Product overview: ACPL-K63L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K63L-000E can be used for catalog matching and distributor lookup.

2-Ch 5kV Optocoupler, 15Mbps, SOIC, Unidirectional Product overview: ACPL-K63L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K63L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3164-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3164-5-ND
Logic Output Optoisolators 516-3164-5-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K63L-000E
High Speed Optocouplers ACPL-K63L-000E
High Speed Optocouplers 15MBd 3.3V

High Speed Optocouplers 15MBd 3.3V

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K63L-000E 902-ACPL-K63L-000E 516-3164-5-ND ACPL-K63L-000E
Product Name High Speed LVTTL Compatible 3.3/5 Volt Optocouplers 5kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input AC; DC DC DC
Output Photocell Open Collector, Schottky Clamped
Package Type Stretched SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount
Lead Length 0.0750 inch (1.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF5215GXTMA1CT-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details