1-Ch 5kV Optocoupler, Totem Pole, 10MBps, SO-8 Product overview: ACPL-C61L-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-C61L-060E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
High Speed Optocouplers Isolation Amplifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACPL-C61L-060E | 516-3447-ND | ACPL-C61L-060E |
| Product Name | 5kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Output | TOTEM POLE | Tri-State | |
| Mounting Option | Rail/Tube | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |