Broadcom Inc. Isolators - Gate Drivers ACPL-K33T-560E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K33T-560E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-K33T-560E-ND
Isolators - Gate Drivers ACPL-K33T-560E-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-K33T-560E - 800996-ACPL-K33T-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K33T-560E
800996-ACPL-K33T-560E
Isolators - Gate Drivers - ACPL-K33T-560E 800996-ACPL-K33T-560E
Manufacturer: Broadcom Limited Win Source Part Number: 800996-ACPL-K33T-560 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/μs Current - Peak Output: 2.5A Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 40ns Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 800996-ACPL-K33T-560E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 15ns, 15ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/μs
Current - Peak Output: 2.5A
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 40ns
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V

Buy Now
Optocplr, Aec-Q200, Gate Drive, 5Kv, Sso8 Rohs Compliant Broadcom - 02AH6776 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Aec-Q200, Gate Drive, 5Kv, Sso8 Rohs Compliant Broadcom
02AH6776
Optocplr, Aec-Q200, Gate Drive, 5Kv, Sso8 Rohs Compliant Broadcom 02AH6776
OPTOCPLR, AEC-Q200, GATE DRIVE, 5KV, SSO8 ROHS COMPLIANT: YES

OPTOCPLR, AEC-Q200, GATE DRIVE, 5KV, SSO8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K33T-560E
Logic Output Optocouplers ACPL-K33T-560E
Logic Output Optocouplers Automotive Optocoupler TR LF

Logic Output Optocouplers Automotive Optocoupler TR LF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K33T-560E-ND 800996-ACPL-K33T-560E 02AH6776 ACPL-K33T-560E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-K33T-560E Optocplr, Aec-Q200, Gate Drive, 5Kv, Sso8 Rohs Compliant Broadcom Logic Output Optocouplers
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Hermetic Surface Mount High-speed Optocoupler - OLS300 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details