Broadcom Inc. Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler ACPL-J313-000E

Description
TThe ACPL-J313 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-J313 has an insulation voltage of VIORM = 891 Vpeak.
Request a Quote Datasheet
Description
TThe ACPL-J313 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-J313 has an insulation voltage of VIORM = 891 Vpeak.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler - ACPL-J313-000E - Broadcom Inc.
San Jose, CA, USA
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler
ACPL-J313-000E
Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler ACPL-J313-000E
TThe ACPL-J313 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-J313 has an insulation voltage of VIORM = 891 Vpeak.

TThe ACPL-J313 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-3130 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-J313 has an insulation voltage of VIORM = 891 Vpeak.

Supplier's Site
Isolators - Gate Drivers - 516-3737-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3737-ND
Isolators - Gate Drivers 516-3737-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-J313-000E
Logic Output Optocouplers ACPL-J313-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive

Logic Output Optocouplers 2.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-J313-000E 516-3737-ND ACPL-J313-000E
Product Name Very High CMR 2.5 Amp Peak Output Current IGBT Gate Driver Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type 300mil DIP-8 "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details