Broadcom Inc. Dual-Output Gate Drive Optocoupler Interface with Integrated DESAT Detection, FAULT and UVLO Status Feedback ACPL-339J-000E

Description
The ACPL-339J is an advanced 1A dual-output, easy-to-use, intelligent IGBT and Power MOSFET gate drive optocoupler interface. Uniquely designed to support MOSFET buffer of various current ratings, the ACPL-339J makes it easier for system engineers to support different system power ratings using one hardware platform by interchanging the MOSFET buffers and power IGBT/MOSFET switches. These changes can be made without redesigning the critical circuit isolation and short circuit protection. This concept maximizes gate drive design scalability for motor control and power conversion applications ranging from low to high power ratings. The ACPL-339J contains an AlGaAs LED. The LED is optically coupled to an integrated circuit having two power output stages with active timing control protection to prevent cross conduction in the external MOSFET buffer stage. It is also integrated with features such as VCE desaturation (DESAT) detection, under voltage lockout (UVLO), “soft” IGBT turn-off , and isolated open collector fault feedback to provide maximum design flexibility and circuit protection. The ACPL-339J has the highest insulation voltage of VIORM = 1414VPEAK in the IEC/ EN/DIN EN 60747-5-5.
Request a Quote Datasheet
Description
The ACPL-339J is an advanced 1A dual-output, easy-to-use, intelligent IGBT and Power MOSFET gate drive optocoupler interface. Uniquely designed to support MOSFET buffer of various current ratings, the ACPL-339J makes it easier for system engineers to support different system power ratings using one hardware platform by interchanging the MOSFET buffers and power IGBT/MOSFET switches. These changes can be made without redesigning the critical circuit isolation and short circuit protection. This concept maximizes gate drive design scalability for motor control and power conversion applications ranging from low to high power ratings. The ACPL-339J contains an AlGaAs LED. The LED is optically coupled to an integrated circuit having two power output stages with active timing control protection to prevent cross conduction in the external MOSFET buffer stage. It is also integrated with features such as VCE desaturation (DESAT) detection, under voltage lockout (UVLO), “soft” IGBT turn-off , and isolated open collector fault feedback to provide maximum design flexibility and circuit protection. The ACPL-339J has the highest insulation voltage of VIORM = 1414VPEAK in the IEC/ EN/DIN EN 60747-5-5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Output Gate Drive Optocoupler Interface with Integrated DESAT Detection, FAULT and UVLO Status Feedback - ACPL-339J-000E - Broadcom Inc.
San Jose, CA, USA
Dual-Output Gate Drive Optocoupler Interface with Integrated DESAT Detection, FAULT and UVLO Status Feedback
ACPL-339J-000E
Dual-Output Gate Drive Optocoupler Interface with Integrated DESAT Detection, FAULT and UVLO Status Feedback ACPL-339J-000E
The ACPL-339J is an advanced 1A dual-output, easy-to-use, intelligent IGBT and Power MOSFET gate drive optocoupler interface. Uniquely designed to support MOSFET buffer of various current ratings, the ACPL-339J makes it easier for system engineers to support different system power ratings using one hardware platform by interchanging the MOSFET buffers and power IGBT/MOSFET switches. These changes can be made without redesigning the critical circuit isolation and short circuit protection. This concept maximizes gate drive design scalability for motor control and power conversion applications ranging from low to high power ratings. The ACPL-339J contains an AlGaAs LED. The LED is optically coupled to an integrated circuit having two power output stages with active timing control protection to prevent cross conduction in the external MOSFET buffer stage. It is also integrated with features such as VCE desaturation (DESAT) detection, under voltage lockout (UVLO), “soft” IGBT turn-off , and isolated open collector fault feedback to provide maximum design flexibility and circuit protection. The ACPL-339J has the highest insulation voltage of VIORM = 1414VPEAK in the IEC/ EN/DIN EN 60747-5-5.

The ACPL-339J is an advanced 1A dual-output, easy-to-use, intelligent IGBT and Power MOSFET gate drive optocoupler interface. Uniquely designed to support MOSFET buffer of various current ratings, the ACPL-339J makes it easier for system engineers to support different system power ratings using one hardware platform by interchanging the MOSFET buffers and power IGBT/MOSFET switches. These changes can be made without redesigning the critical circuit isolation and short circuit protection. This concept maximizes gate drive design scalability for motor control and power conversion applications ranging from low to high power ratings.

The ACPL-339J contains an AlGaAs LED. The LED is optically coupled to an integrated circuit having two power output stages with active timing control protection to prevent cross conduction in the external MOSFET buffer stage. It is also integrated with features such as VCE desaturation (DESAT) detection, under voltage lockout (UVLO), “soft” IGBT turn-off , and isolated open collector fault feedback to provide maximum design flexibility and circuit protection. The ACPL-339J has the highest insulation voltage of VIORM = 1414VPEAK in the IEC/ EN/DIN EN 60747-5-5.

Supplier's Site
Isolators - Gate Drivers - 516-3160-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3160-5-ND
Isolators - Gate Drivers 516-3160-5-ND
5.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SMD

5.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SMD

Buy Now Datasheet
Optocoupler, Gate Drive, 1.4Kv; No. Of Channels Broadcom - 58Y4441 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 1.4Kv; No. Of Channels Broadcom
58Y4441
Optocoupler, Gate Drive, 1.4Kv; No. Of Channels Broadcom 58Y4441
OPTOCOUPLER, GATE DRIVE, 1.4KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:10mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 1.4KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:10mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-339J-000E
Logic Output Optocouplers ACPL-339J-000E
Logic Output Optocouplers Marquise Plastic Optocoupler

Logic Output Optocouplers Marquise Plastic Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-339J-000E 516-3160-5-ND 58Y4441 ACPL-339J-000E
Product Name Dual-Output Gate Drive Optocoupler Interface with Integrated DESAT Detection, FAULT and UVLO Status Feedback Isolators - Gate Drivers Optocoupler, Gate Drive, 1.4Kv; No. Of Channels Broadcom Logic Output Optocouplers
Input DC 10mA
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4266-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details