Broadcom ACPL-064L-500E Optocoupler
2-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-8 Product overview: ACPL-064L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-064L-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SO Tall
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, 10MBAUD, 3.75KV, SOIC-8 ROHS COMPLIANT: YES
High Speed Optocouplers Optocouplers 10MBd
10Mbit/s 80ns 2.7V~5.5V 20kV/us DC SOIC-8 Optocouplers - Logic Output ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1743606 | 902-ACPL-064L-500E | 516-2614-6-ND | 58Y4394 | 23AK0272 | ACPL-064L-500E | ACPL-064L-500E |
| Product Name | Optocouplers | 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom | Optocoupler, 10Mbaud, 3.75Kv, Soic-8 Rohs Compliant Broadcom | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | AC; DC | DC | DC | DC | |||
| Output | Cmos | TOTEM POLE | Push-Pull, Totem Pole | ||||
| Approvals | RoHS Compliant | ||||||
| Mounting Option | Surface mount | Tape and Reel | Surface Mount | SOIC | |||
| Rise Time | 0.0120 µs | 0.0120 µs |