Broadcom Inc. Low Power 5MBd Digital Optocoupler ACPL-K24L

Description
The Avago ACPL-K24L is a dual-channel stretched SO-8 package version of the compact ACPL-x2xL 5MBd digital optocoupler product family. The device features high-performance LED and detector IC design. The detector has a CMOS output stage and an optical receiver input stage with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The ACPL-K24L is extremely low power performing at maximum 1.1mA IDD current per channel across industrial temperature range. With a forward LED current as low as 1.6 mA, most microprocessors (MCUs) can directly drive the LED. An internal shield on the ACPL-K24L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to +105°C. The device has glitch-free output upon system power-up and power-down.
Description
The Avago ACPL-K24L is a dual-channel stretched SO-8 package version of the compact ACPL-x2xL 5MBd digital optocoupler product family. The device features high-performance LED and detector IC design. The detector has a CMOS output stage and an optical receiver input stage with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The ACPL-K24L is extremely low power performing at maximum 1.1mA IDD current per channel across industrial temperature range. With a forward LED current as low as 1.6 mA, most microprocessors (MCUs) can directly drive the LED. An internal shield on the ACPL-K24L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to +105°C. The device has glitch-free output upon system power-up and power-down.

Suppliers

Company
Product
Description
Supplier Links
Low Power 5MBd Digital Optocoupler - ACPL-K24L - Broadcom Inc.
San Jose, CA, USA
Low Power 5MBd Digital Optocoupler
ACPL-K24L
Low Power 5MBd Digital Optocoupler ACPL-K24L
The Avago ACPL-K24L is a dual-channel stretched SO-8 package version of the compact ACPL-x2xL 5MBd digital optocoupler product family. The device features high-performance LED and detector IC design. The detector has a CMOS output stage and an optical receiver input stage with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The ACPL-K24L is extremely low power performing at maximum 1.1mA IDD current per channel across industrial temperature range. With a forward LED current as low as 1.6 mA, most microprocessors (MCUs) can directly drive the LED. An internal shield on the ACPL-K24L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to +105°C. The device has glitch-free output upon system power-up and power-down.

The Avago ACPL-K24L is a dual-channel stretched SO-8 package version of the compact ACPL-x2xL 5MBd digital optocoupler product family. The device features high-performance LED and detector IC design. The detector has a CMOS output stage and an optical receiver input stage with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The ACPL-K24L is extremely low power performing at maximum 1.1mA IDD current per channel across industrial temperature range. With a forward LED current as low as 1.6 mA, most microprocessors (MCUs) can directly drive the LED.

An internal shield on the ACPL-K24L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to +105°C. The device has glitch-free output upon system power-up and power-down.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-K24L
Product Name Low Power 5MBd Digital Optocoupler
Input AC; DC
Approvals UL 1577, CSA Approval, IEC/EN 60747-5-5,
Package Type SO-5
Mounting Option Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details