Broadcom Inc. Automotive Gate Drive Optocoupler with R²Coupler™ Isolation ACPL-38JT-000E

Description
Avago's 2.5 Amp R2Coupler,Automotive Gate Drive Optocoupler, with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 1 semiconductor requirement. Avago R2Coupler, Automotive Gate Drive Optocoupler, isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications. The ACPL-38JT is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one SO-16 package. TTL input logic levels allow direct interface with a microcontroller, and an optically isolated power output stage drives IGBTs with power ratings of up to 150 A and 1200 V. A high speed internal optical link minimizes the propagation delays between the microcontroller and the IGBT while allowing the two systems to operate at very large common mode voltage differences that are common in industrial motor drives and other power switching applications.
Request a Quote Datasheet
Description
Avago's 2.5 Amp R2Coupler,Automotive Gate Drive Optocoupler, with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 1 semiconductor requirement. Avago R2Coupler, Automotive Gate Drive Optocoupler, isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications. The ACPL-38JT is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one SO-16 package. TTL input logic levels allow direct interface with a microcontroller, and an optically isolated power output stage drives IGBTs with power ratings of up to 150 A and 1200 V. A high speed internal optical link minimizes the propagation delays between the microcontroller and the IGBT while allowing the two systems to operate at very large common mode voltage differences that are common in industrial motor drives and other power switching applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation - ACPL-38JT-000E - Broadcom Inc.
San Jose, CA, USA
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation
ACPL-38JT-000E
Automotive Gate Drive Optocoupler with R²Coupler™ Isolation ACPL-38JT-000E
Avago's 2.5 Amp R2Coupler,Automotive Gate Drive Optocoupler, with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 1 semiconductor requirement. Avago R2Coupler, Automotive Gate Drive Optocoupler, isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications. The ACPL-38JT is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one SO-16 package. TTL input logic levels allow direct interface with a microcontroller, and an optically isolated power output stage drives IGBTs with power ratings of up to 150 A and 1200 V. A high speed internal optical link minimizes the propagation delays between the microcontroller and the IGBT while allowing the two systems to operate at very large common mode voltage differences that are common in industrial motor drives and other power switching applications.

Avago's 2.5 Amp R2Coupler,Automotive Gate Drive Optocoupler, with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying automotive AEC-Q100 Grade 1 semiconductor requirement.
Avago R2Coupler, Automotive Gate Drive Optocoupler, isolation products provide the reinforced insulation and reliability needed for critical in automotive and high temperature industrial applications.

The ACPL-38JT is a highly integrated power control device that incorporates all the necessary components for a complete, isolated IGBT gate drive circuit with fault protection and feedback into one SO-16 package. TTL input logic levels allow direct interface with a microcontroller, and an optically isolated power output stage drives IGBTs with power ratings of up to 150 A and
1200 V. A high speed internal optical link minimizes the propagation delays between the microcontroller and the IGBT while allowing the two systems to operate at very large common mode voltage differences that are common in industrial motor drives and other power switching applications.

Supplier's Site
Isolators - Gate Drivers - ACPL-38JT-000E - 859284-ACPL-38JT-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-38JT-000E
859284-ACPL-38JT-000E
Isolators - Gate Drivers - ACPL-38JT-000E 859284-ACPL-38JT-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859284-ACPL-38JT-000 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-38 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-38JT-000E-ND, 516-2900

Manufacturer: Broadcom Limited
Win Source Part Number: 859284-ACPL-38JT-000E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-38
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACPL-38JT-000E-ND, 516-2900

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-38JT-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-38JT-000E-ND
Isolators - Gate Drivers 516-ACPL-38JT-000E-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-38JT-000E
Logic Output Optocouplers ACPL-38JT-000E
Logic Output Optocouplers Optocouplers

Logic Output Optocouplers Optocouplers

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-38JT-000E 859284-ACPL-38JT-000E 516-ACPL-38JT-000E-ND ACPL-38JT-000E
Product Name Automotive Gate Drive Optocoupler with R²Coupler™ Isolation Isolators - Gate Drivers - ACPL-38JT-000E Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Open Collector
Approvals UL1577, CSA, IEC/EN/DIN
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details