Broadcom Inc. Isolators - Gate Drivers ACNW3130-500E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-ACNW3130-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACNW3130-500ETR-ND
Isolators - Gate Drivers 516-ACNW3130-500ETR-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACNW3130-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACNW3130-500ECT-ND
Isolators - Gate Drivers 516-ACNW3130-500ECT-ND
OPTOISO 5KV 1CH GATE DVR 8DIP GW

OPTOISO 5KV 1CH GATE DVR 8DIP GW

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACNW3130-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACNW3130-500EDKR-ND
Isolators - Gate Drivers 516-ACNW3130-500EDKR-ND
OPTOISO 5KV 1CH GATE DVR 8DIP GW

OPTOISO 5KV 1CH GATE DVR 8DIP GW

Buy Now Datasheet
Isolators - Gate Drivers - ACNW3130-500E - 1011632-ACNW3130-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNW3130-500E
1011632-ACNW3130-500E
Isolators - Gate Drivers - ACNW3130-500E 1011632-ACNW3130-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011632-ACNW3130-500 E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 40kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1011632-ACNW3130-500E
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 40kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNW3130-500E
Logic Output Optocouplers ACNW3130-500E
Logic Output Optocouplers 2.5A IGBT Gate Drive

Logic Output Optocouplers 2.5A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Smdip-8 Rohs Compliant Broadcom - 68AJ1478 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Smdip-8 Rohs Compliant Broadcom
68AJ1478
Optocoupler, Gate Drive, 5Kv, Smdip-8 Rohs Compliant Broadcom 68AJ1478
OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-ACNW3130-500ETR-ND 1011632-ACNW3130-500E ACNW3130-500E 68AJ1478
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACNW3130-500E Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Smdip-8 Rohs Compliant Broadcom
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.1000 µs 0.1000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI5050NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details