Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-844-360E

Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ACPL-844-360E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ACPL-844-360E-ND
Transistor, Photovoltaic Output Optoisolators ACPL-844-360E-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD

Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-360E - 859292-ACPL-844-360E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-360E
859292-ACPL-844-360E
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-360E 859292-ACPL-844-360E
Manufacturer: Broadcom Limited Win Source Part Number: 859292-ACPL-844-360E Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD Package: 16-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-844 Categories: Isolators Case / Package: 16-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859292-ACPL-844-360E
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Package: 16-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-844
Categories: Isolators
Case / Package: 16-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-844-360E
Transistor Output Optocouplers ACPL-844-360E
Transistor Output Optocouplers 5000 Vrms 20% CTR

Transistor Output Optocouplers 5000 Vrms 20% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-844-360E-ND 859292-ACPL-844-360E ACPL-844-360E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-844-360E Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 16-SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details