Broadcom Inc. Isolation Amp, 100Khz, 5Kv, Soic-8; No. Of Channels Broadcom ACPL-C78A-500E

Description
ISOLATION AMP, 100KHZ, 5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ISOLATION AMP, 100KHZ, 5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amp, 100Khz, 5Kv, Soic-8; No. Of Channels Broadcom - 58Y4317 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amp, 100Khz, 5Kv, Soic-8; No. Of Channels Broadcom
58Y4317
Isolation Amp, 100Khz, 5Kv, Soic-8; No. Of Channels Broadcom 58Y4317
ISOLATION AMP, 100KHZ, 5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

ISOLATION AMP, 100KHZ, 5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 58Y4317
Product Name Isolation Amp, 100Khz, 5Kv, Soic-8; No. Of Channels Broadcom
Mounting Option SSO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details