Manufacturer: Broadcom Limited
Win Source Part Number: 1135386-ACPL-H342-56
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 22ns, 18ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8 ROHS COMPLIANT: YES
Logic Output Optocouplers Optocoupler
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1135386-ACPL-H342-560E | 516-3949-2-ND | 31AJ4432 | ACPL-H342-560E |
| Product Name | Hard To Find - ACPL-H342-560E | Isolators - Gate Drivers | Optocoupler, Gate Drive, 3.75Kv, Sso-8 Rohs Compliant Broadcom | Logic Output Optocouplers |
| Mounting Option | Surface Mount | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Rise Time | 0.0220 µs | 0.0220 µs |