Broadcom Inc. 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC & UVLO in Stretched SO8 ACPL-H312-000E

Description
The ACPL-H312 optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-H312 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H312 has an insulation voltage of VIORM = 891 Vpeak (Option 060).
Request a Quote Datasheet
Description
The ACPL-H312 optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-H312 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H312 has an insulation voltage of VIORM = 891 Vpeak (Option 060).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC & UVLO in Stretched SO8 - ACPL-H312-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC & UVLO in Stretched SO8
ACPL-H312-000E
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC & UVLO in Stretched SO8 ACPL-H312-000E
The ACPL-H312 optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-H312 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H312 has an insulation voltage of VIORM = 891 Vpeak (Option 060).

The ACPL-H312 optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V/100 A. For IGBTs with higher ratings, the ACPL-H312 series can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-H312 has an insulation voltage of VIORM = 891 Vpeak (Option 060).

Supplier's Site
Isolators - Gate Drivers - 516-3448-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3448-ND
Isolators - Gate Drivers 516-3448-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom - 58Y4328 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom
58Y4328
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom 58Y4328
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-H312-000E
Logic Output Optocouplers ACPL-H312-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive

Logic Output Optocouplers 2.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-H312-000E 516-3448-ND 58Y4328 ACPL-H312-000E
Product Name 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Low ICC & UVLO in Stretched SO8 Isolators - Gate Drivers Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details