Broadcom Inc. SMD 5kV Signal Isolator and Optocoupler ACNW261L-500E

Description
1-Ch Logic Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: ACNW261L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Logic Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: ACNW261L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5kV Signal Isolator and Optocoupler - 902-ACNW261L-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5kV Signal Isolator and Optocoupler
902-ACNW261L-500E
SMD 5kV Signal Isolator and Optocoupler 902-ACNW261L-500E
1-Ch Logic Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: ACNW261L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-500E can be used for catalog matching and distributor lookup.

1-Ch Logic Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: ACNW261L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNW261L-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-ACNW261L-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACNW261L-500EDKR-ND
Logic Output Optoisolators 516-ACNW261L-500EDKR-ND
OPTOISOLTR 5KV TRI STATE 8-SMD

OPTOISOLTR 5KV TRI STATE 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 516-ACNW261L-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACNW261L-500ETR-ND
Logic Output Optoisolators 516-ACNW261L-500ETR-ND
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 516-ACNW261L-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACNW261L-500ECT-ND
Logic Output Optoisolators 516-ACNW261L-500ECT-ND
OPTOISOLTR 5KV TRI STATE 8-SMD

OPTOISOLTR 5KV TRI STATE 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNW261L-500E
High Speed Optocouplers ACNW261L-500E
High Speed Optocouplers Optocouplers 10MBd

High Speed Optocouplers Optocouplers 10MBd

Buy Now Datasheet
Optocplr, Digital, 10Mbaud, 5Kv, Smdip-8 Rohs Compliant Broadcom - 31AJ4429 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Digital, 10Mbaud, 5Kv, Smdip-8 Rohs Compliant Broadcom
31AJ4429
Optocplr, Digital, 10Mbaud, 5Kv, Smdip-8 Rohs Compliant Broadcom 31AJ4429
OPTOCPLR, DIGITAL, 10MBAUD, 5KV, SMDIP-8 ROHS COMPLIANT: YES

OPTOCPLR, DIGITAL, 10MBAUD, 5KV, SMDIP-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACNW261L-500E 516-ACNW261L-500EDKR-ND ACNW261L-500E 31AJ4429
Product Name SMD 5kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocplr, Digital, 10Mbaud, 5Kv, Smdip-8 Rohs Compliant Broadcom
Input DC DC
Output TOTEM POLE Tri-State
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details