Broadcom Inc. Automotive R²Coupler™ Smart Gate Drive Optocoupler ACPL-32JT-000E

Description
ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO) with soft-shutdown and fault feedback and active Miller current clamping. The fast propagation delay and tight timing skew performance enables excellent timing control and efficiency. This full feature optocoupler comes in a compact, surface-mountable SO-16 package for space-savings, and is suitable for traction power train inverter, power converter, battery charger, air-conditioner and oil pump motor drives in HEV and EV applications. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO) with soft-shutdown and fault feedback and active Miller current clamping. The fast propagation delay and tight timing skew performance enables excellent timing control and efficiency. This full feature optocoupler comes in a compact, surface-mountable SO-16 package for space-savings, and is suitable for traction power train inverter, power converter, battery charger, air-conditioner and oil pump motor drives in HEV and EV applications. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R²Coupler™ Smart Gate Drive Optocoupler - ACPL-32JT-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R²Coupler™ Smart Gate Drive Optocoupler
ACPL-32JT-000E
Automotive R²Coupler™ Smart Gate Drive Optocoupler ACPL-32JT-000E
ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO) with soft-shutdown and fault feedback and active Miller current clamping. The fast propagation delay and tight timing skew performance enables excellent timing control and efficiency. This full feature optocoupler comes in a compact, surface-mountable SO-16 package for space-savings, and is suitable for traction power train inverter, power converter, battery charger, air-conditioner and oil pump motor drives in HEV and EV applications. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO) with soft-shutdown and fault feedback and active Miller current clamping. The fast propagation delay and tight timing skew performance enables excellent timing control and efficiency. This full feature optocoupler comes in a compact, surface-mountable SO-16 package for space-savings, and is suitable for traction power train inverter, power converter, battery charger, air-conditioner and oil pump motor drives in HEV and EV applications.

Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Optocouplers - 9108241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108241
Optocouplers 9108241
Optocoupler,ACPL-32J T-000E

Optocoupler,ACPL-32JT-000E

Supplier's Site
Optocouplers - 9108241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108241P
Optocouplers 9108241P
Optocoupler,ACPL-32J T-000E

Optocoupler,ACPL-32JT-000E

Supplier's Site
Optocouplers - 1783136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783136
Optocouplers 1783136
Optocoupler,ACPL-32J T-000E

Optocoupler,ACPL-32JT-000E

Supplier's Site
Isolators - Gate Drivers - 516-3284-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3284-5-ND
Isolators - Gate Drivers 516-3284-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Optocoupler, Igbt, 2.5A, 5000Vrms; No. Of Channels Broadcom - 58Y4430 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt, 2.5A, 5000Vrms; No. Of Channels Broadcom
58Y4430
Optocoupler, Igbt, 2.5A, 5000Vrms; No. Of Channels Broadcom 58Y4430
OPTOCOUPLER, IGBT, 2.5A, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:20mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, IGBT, 2.5A, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:20mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-32JT-000E
Logic Output Optocouplers ACPL-32JT-000E
Logic Output Optocouplers Auto Optocoupler LF

Logic Output Optocouplers Auto Optocoupler LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-32JT-000E 9108241 516-3284-5-ND 58Y4430 ACPL-32JT-000E
Product Name Automotive R²Coupler™ Smart Gate Drive Optocoupler Optocouplers Isolators - Gate Drivers Optocoupler, Igbt, 2.5A, 5000Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC 20mA
Approvals UL 1577, CSA; IEC/EN/DIN 60747-5-5 RoHS Compliant
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount SOIC Surface Mount WSOIC
Emitter IGBT Emitter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-2EDR9259XXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details