Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-847-06GE ACPL-847-06GE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909210-ACPL-847-06GE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-847 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909210-ACPL-847-06GE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-847 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-06GE - 909210-ACPL-847-06GE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-06GE
909210-ACPL-847-06GE
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-06GE 909210-ACPL-847-06GE
Manufacturer: Broadcom Limited Win Source Part Number: 909210-ACPL-847-06GE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-847 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 909210-ACPL-847-06GE
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ACPL-847
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - ACPL-847-06GE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ACPL-847-06GE-ND
Transistor, Photovoltaic Output Optoisolators ACPL-847-06GE-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-847-06GE
Transistor Output Optocouplers ACPL-847-06GE
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 909210-ACPL-847-06GE ACPL-847-06GE-ND ACPL-847-06GE
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-847-06GE Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Mounting Option 16-DIP Through Hole
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details