Broadcom Inc. Isolated Voltage/Current Detectors ACPL-K376-000E

Description
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.
Request a Quote Datasheet
Description
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Voltage/Current Detectors - ACPL-K376-000E - Broadcom Inc.
San Jose, CA, USA
Isolated Voltage/Current Detectors
ACPL-K376-000E
Isolated Voltage/Current Detectors ACPL-K376-000E
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.

The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor.
The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.
The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%.
The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.
By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3449-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3449-ND
Transistor, Photovoltaic Output Optoisolators 516-3449-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-K376-000E - 1135390-ACPL-K376-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-K376-000E
1135390-ACPL-K376-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-K376-000E 1135390-ACPL-K376-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135390-ACPL-K376-00 0E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 30mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Rise / Fall Time: 24μs, 0.4μs Turn On / Turn Off Time: 6.3μs, 6.4μs

Manufacturer: Broadcom Limited
Win Source Part Number: 1135390-ACPL-K376-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: AC, DC
Current - Output / Channel: 30mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Rise / Fall Time: 24μs, 0.4μs
Turn On / Turn Off Time: 6.3μs, 6.4μs

Buy Now
Isolated Voltage Current Detector; No. Of Channels Broadcom - 58Y4335 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Voltage Current Detector; No. Of Channels Broadcom
58Y4335
Isolated Voltage Current Detector; No. Of Channels Broadcom 58Y4335
ISOLATED VOLTAGE CURRENT DETECTOR; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:-; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:1.9mA; No. of RoHS Compliant: Yes

ISOLATED VOLTAGE CURRENT DETECTOR; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:-; Optocoupler Case Style:SSO; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:1.9mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K376-000E
Logic Output Optocouplers ACPL-K376-000E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K376-000E 516-3449-ND 1135390-ACPL-K376-000E 58Y4335 ACPL-K376-000E
Product Name Isolated Voltage/Current Detectors Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-K376-000E Isolated Voltage Current Detector; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC AC; DC AC; DC; AC, DC 1.9mA
Output Voltage/Current Detector Photodarlington Photodarlington; Darlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SSO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount SSO
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR6258XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details