IC Output Optocoupler Product overview: ACNV4506-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV4506-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 766923-ACNV4506-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACNV4506
Categories: Isolators
Manufacturer Package: 10-DIP Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): ACNV4506-300E;
Introduction Date: November 08, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Logic Output Optoisolator Open Collector, Schottky Clamped 7500Vrms 1 Channel 30kV/µs CMTI 10-DIP Gull Wing
OPTOISO 7.5KV OPEN COLL 10-DIP
OPTOISO 7.5KV OPEN COLL 10-DIP
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-10 ROHS COMPLIANT: YES
Logic Output Optocouplers IPM w/ Gate Drive IF PWD 200ns
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACNV4506-500E | 766923-ACNV4506-500E | 516-ACNV4506-500ETR-ND | 31AJ4428 | ACNV4506-500E |
| Product Name | Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACNV4506-500E | Logic Output Optoisolators | Optocoupler, Gate Drive, 7.5Kv, Smdip-10 Rohs Compliant Broadcom | Logic Output Optocouplers |
| Input | DC | DC; DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |||
| Isolation Voltage | 7500 volts | 7500 volts |