Broadcom Inc. Miniature Isolation Amplifier; No. Of Channels Broadcom ACPL-790B-300E

Description
MINIATURE ISOLATION AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5000Vrms; CTR Min:-; Bandwidth:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINIATURE ISOLATION AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5000Vrms; CTR Min:-; Bandwidth:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Isolation Amplifier; No. Of Channels Broadcom - 58Y4446 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Isolation Amplifier; No. Of Channels Broadcom
58Y4446
Miniature Isolation Amplifier; No. Of Channels Broadcom 58Y4446
MINIATURE ISOLATION AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5000Vrms; CTR Min:-; Bandwidth:200kHz; Product Range:- RoHS Compliant: Yes

MINIATURE ISOLATION AMPLIFIER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5000Vrms; CTR Min:-; Bandwidth:200kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 58Y4446
Product Name Miniature Isolation Amplifier; No. Of Channels Broadcom
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details