Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-827-300E

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3756-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3756-ND
Transistor, Photovoltaic Output Optoisolators 516-3756-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Smd, 2X, Transistor O/p; No. Of Channels Broadcom - 82T3043 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, 2X, Transistor O/p; No. Of Channels Broadcom
82T3043
Optocoupler, Smd, 2X, Transistor O/p; No. Of Channels Broadcom 82T3043
OPTOCOUPLER, SMD, 2X, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

OPTOCOUPLER, SMD, 2X, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-827-300E
Transistor Output Optocouplers ACPL-827-300E
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3756-ND 82T3043 ACPL-827-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, 2X, Transistor O/p; No. Of Channels Broadcom Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details