The high CMR, ACPL-4800-000E fast intelligent power module interface optocoupler contains a GaAsP LED and photo detector with a built-in Schmitt trigger to provide logic-compatible waveforms. This eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module (IPM) or gate drive.
Broadcom ACPL-4800-000E Optocoupler
Broadcom ACPL-4800-000E Optocoupler
Broadcom ACPL-4800-000E Optocoupler
1-Ch DIP Optocoupler, 3.75kV Isolation, 5Mbps, Totem Pole Output Product overview: ACPL-4800-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 8-DIP
Logic Output Optocouplers 4.5-20Vcc 250ns PWD
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-4800-000E | 6935927 | 6935927P | 902-ACPL-4800-000E | 516-2619-5-ND | ACPL-4800-000E |
| Product Name | High CMR Intellligent Power Module and Gate Drive Interface Optocoupler | Optocouplers | Optocouplers | 3.75kV DIP Signal Isolator and Optocoupler | Logic Output Optoisolators | Logic Output Optocouplers |
| Input | AC; DC | DC | DC | DC | DC | |
| Output | CMR and Gate Driver | TOTEM POLE | Push-Pull, Totem Pole | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS | RoHS Compliant | RoHS Compliant | |||
| Package Type | DIP 8 | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Surface Mount | Through hole | DIP | Rail/Tube | Through Hole |