Broadcom Inc. Automotive R²Coupler™ Photovoltaic MOSFET Driver ACPL-K30T-000E

Description
The Avago ACPL-K30T is a photovoltaic MOSFET driver device specifically designed to drive high voltage MOSFETs. The device consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a photovoltaic diode array and a turn-off circuit. The photovoltaic driver is turned on upon a minimum input current of 10 mA through the input LED. The photovoltaic driver is turned off upon an input voltage of 0.8 V or less. The ACPL-K30T is available in a stretched SO-8 package compatible with standard surface mount processes. Avago R2Coupler isolation products provide reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-K30T is a photovoltaic MOSFET driver device specifically designed to drive high voltage MOSFETs. The device consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a photovoltaic diode array and a turn-off circuit. The photovoltaic driver is turned on upon a minimum input current of 10 mA through the input LED. The photovoltaic driver is turned off upon an input voltage of 0.8 V or less. The ACPL-K30T is available in a stretched SO-8 package compatible with standard surface mount processes. Avago R2Coupler isolation products provide reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive R²Coupler™ Photovoltaic MOSFET Driver - ACPL-K30T-000E - Broadcom Inc.
San Jose, CA, USA
Automotive R²Coupler™ Photovoltaic MOSFET Driver
ACPL-K30T-000E
Automotive R²Coupler™ Photovoltaic MOSFET Driver ACPL-K30T-000E
The Avago ACPL-K30T is a photovoltaic MOSFET driver device specifically designed to drive high voltage MOSFETs. The device consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a photovoltaic diode array and a turn-off circuit. The photovoltaic driver is turned on upon a minimum input current of 10 mA through the input LED. The photovoltaic driver is turned off upon an input voltage of 0.8 V or less. The ACPL-K30T is available in a stretched SO-8 package compatible with standard surface mount processes. Avago R2Coupler isolation products provide reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

The Avago ACPL-K30T is a photovoltaic MOSFET driver device specifically designed to drive high voltage MOSFETs. The device consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a photovoltaic diode array and a turn-off circuit. The photovoltaic driver is turned on upon a minimum input current of 10 mA through the input LED. The photovoltaic driver is turned off upon an input voltage of 0.8 V or less.

The ACPL-K30T is available in a stretched SO-8 package compatible with standard surface mount processes.

Avago R2Coupler isolation products provide reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Isolators - Gate Drivers - ACPL-K30T-000E - 859297-ACPL-K30T-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K30T-000E
859297-ACPL-K30T-000E
Isolators - Gate Drivers - ACPL-K30T-000E 859297-ACPL-K30T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859297-ACPL-K30T-000 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-K30 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3261-5, ACPL-K30T-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859297-ACPL-K30T-000E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Optical Coupling 5000Vrms Channel 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-K30
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3261-5, ACPL-K30T-000E-ND

Buy Now Datasheet
Isolators - Gate Drivers - 516-3261-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3261-5-ND
Isolators - Gate Drivers 516-3261-5-ND
Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K30T-000E
Logic Output Optocouplers ACPL-K30T-000E
Logic Output Optocouplers Auto Optocoupler

Logic Output Optocouplers Auto Optocoupler

Buy Now Datasheet
Optocoupler, 5Kv, Sso-8; No. Of Channels Broadcom - 58Y4331 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 5Kv, Sso-8; No. Of Channels Broadcom
58Y4331
Optocoupler, 5Kv, Sso-8; No. Of Channels Broadcom 58Y4331
OPTOCOUPLER, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K30T-000E 859297-ACPL-K30T-000E 516-3261-5-ND ACPL-K30T-000E 58Y4331
Product Name Automotive R²Coupler™ Photovoltaic MOSFET Driver Isolators - Gate Drivers - ACPL-K30T-000E Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, 5Kv, Sso-8; No. Of Channels Broadcom
Input DC
Approvals IEC/EN/DIN EN 60747-5-5, UL1577, CSA Component Acceptance
Package Type SO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Stretched Surface Mount SSO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990632 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details