Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO
Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO
Optoisolator Transistor Output 4000Vrms 1 Channel 5-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011751-ACPL-M43T-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.55V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 4000Vrms
Family Name: ACPL-M43T
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SO
Minimum DC Current Transfer Ratio: 32% @ 10mA
Maximum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 150ns, 500ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): PS8101-F4; PS8101-F3-K-A; PS8101-A; PS8101-K-A;
Introduction Date: January 07, 2007
ECCN: EAR99
Country of Origin: Philippines, Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
High Speed Optocouplers 1MBd 30k V/us
OPTOCOUPLER, TRANSISTOR, 1CH, 0.02A/SOIC ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2237-1-ND | 1011751-ACPL-M43T-500E | ACPL-M43T-500E | 24AK9941 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-M43T-500E | High Speed Optocouplers | Optocoupler, Transistor, 1Ch, 0.02A/soic Rohs Compliant Broadcom |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||
| Mounting Option | Surface Mount | Surface Mount; 5-SO |