Broadcom Inc. Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler ACPL-268KL-200

Description
The ACPL-268KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The ACPL-268KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler - ACPL-268KL-200 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler
ACPL-268KL-200
Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler ACPL-268KL-200
The ACPL-268KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details.

The ACPL-268KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - ACPL-268KL-200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-268KL-200-ND
Logic Output Optoisolators ACPL-268KL-200-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-CDIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-CDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-268KL-200
High Speed Optocouplers ACPL-268KL-200
High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 2CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-268KL-200 ACPL-268KL-200-ND ACPL-268KL-200
Product Name Hermetically Sealed, 3.3V, High Speed, High CMR, Logic Gate Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP "16-CDIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 336-4673-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers