Broadcom Inc. Logic Output Optoisolators ACPL-071L-560E

Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - ACPL-071L-560E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-071L-560E-ND
Logic Output Optoisolators ACPL-071L-560E-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-071L-560E
High Speed Optocouplers ACPL-071L-560E
High Speed Optocouplers Digital Optocouplers

High Speed Optocouplers Digital Optocouplers

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number ACPL-071L-560E-ND ACPL-071L-560E
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3020ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details