Broadcom Inc. Low Power 5MBd Digital Optocouplers ACPL-M21L

Description
The ACPL-M21L (single channel SO-5 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-M21L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40 °C to 105°C. Glitches free output upon power-up and power-down of optocoupler.
Description
The ACPL-M21L (single channel SO-5 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-M21L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40 °C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Suppliers

Company
Product
Description
Supplier Links
Low Power 5MBd Digital Optocouplers - ACPL-M21L - Broadcom Inc.
San Jose, CA, USA
Low Power 5MBd Digital Optocouplers
ACPL-M21L
Low Power 5MBd Digital Optocouplers ACPL-M21L
The ACPL-M21L (single channel SO-5 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-M21L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40 °C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

The ACPL-M21L (single channel SO-5 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED.
A superior internal shield on the ACPL-M21L guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40 °C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-M21L
Product Name Low Power 5MBd Digital Optocouplers
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details