Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-214-50AE

Description
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-50AETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-50AETR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-50AETR-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-50AECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-50AECT-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-50AECT-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-50AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-50AEDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-50AEDKR-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-50AE - 1011652-ACPL-214-50AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-50AE
1011652-ACPL-214-50AE
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-50AE 1011652-ACPL-214-50AE
Manufacturer: Broadcom Limited Win Source Part Number: 1011652-ACPL-214-50A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SO Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 250% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011652-ACPL-214-50AE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SO
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 250% @ 1mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-214-50AE
Transistor Output Optocouplers ACPL-214-50AE
Transistor Output Optocouplers 3000Vrms 20% CTR

Transistor Output Optocouplers 3000Vrms 20% CTR

Buy Now Datasheet
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Soic, 4 Rohs Compliant Broadcom - 58Y4401 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Soic, 4 Rohs Compliant Broadcom
58Y4401
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Soic, 4 Rohs Compliant Broadcom 58Y4401
Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 50 %, 50 mA, SOIC, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 50 %, 50 mA, SOIC, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Broadcom - 58Y4402 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Broadcom
58Y4402
Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Broadcom 58Y4402
Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 50 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 1, 3 kV, 50 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-214-50AETR-ND 1011652-ACPL-214-50AE ACPL-214-50AE 58Y4401
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-214-50AE Transistor Output Optocouplers Transistor Output Optocoupler, Half Pitch, 1, 3 Kv, 50 %, 50 Ma, Soic, 4 Rohs Compliant Broadcom
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-SO
Isolation Voltage 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
High CMR, High-speed Logic Gate Hermetic Surface Mount Optocoupler - OLF500 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Ceramic Flat
Isolation Voltage 1000 volts
View Details